2.2µF Hermetically Sealed Tantalum Capacitors 20V Axial
376D225X9020A2BBZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
CAP TANT 2.2UF 10% 20V AXIAL
CAP TANT 2.2UF 10% 20V AXIAL
CAPACITANCE:2.2F, VOLTAGE RATING:20V, PRODUCT RANGE:M39003 SERIES, CAPACITANCE TOLERANCE 10%, CAPACITOR TERMINALS:AXIAL LEADED, LEAD SPACING:-, OPERATING TEMPERATURE MIN:-55¦C, OPERATING TEMPERATURE MAX:125¦C, ESR:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1012-1061-ND | 3144-M39003/01-6073 | M39003/01-6073 | M39003/01-6073 | 66917952 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor |
| Applications | Military | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.20E6 microF | |
| Capacitance Tolerance | 10 (+/- %) |