376D227X9010S2BBZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
220µF Hermetically Sealed Tantalum Capacitors 10V Axial
CAP TANT 220UF 10% 10V AXIAL
CAP,220uF,10VDC,10-%
CAP TANT 220UF 10% 10V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-M39003/01-6043 | 1012-1058-ND | M39003/01-6043 | 46C0866 | M39003/01-6043 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap,220Uf,10Vdc,10-% Tol,10+% Tol Vishay | Tantalum Capacitors |
| Features | Military Standards | ||||
| WVDC | 10 volts | 10 volts | |||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | Tape Reel | |
| Applications | Military | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |