Vishay Intertechnology, Inc. Tantulum Capacitors M39003/01-6024

Description
376D475X9010A2BBZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Request a Quote Datasheet
Description
376D475X9010A2BBZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3144-M39003/01-6024 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-M39003/01-6024
Tantulum Capacitors 3144-M39003/01-6024
376D475X9010A2BBZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

376D475X9010A2BBZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet
Tantalum Capacitors - 1012-1054-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1012-1054-ND
Tantalum Capacitors 1012-1054-ND
4.7µF Hermetically Sealed Tantalum Capacitors 10V Axial

4.7µF Hermetically Sealed Tantalum Capacitors 10V Axial

Buy Now Datasheet
Tantalum Capacitor, 4.7Uf, 10V, Axial 10%; Capacitance Vishay - 46C0849 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 10V, Axial 10%; Capacitance Vishay
46C0849
Tantalum Capacitor, 4.7Uf, 10V, Axial 10%; Capacitance Vishay 46C0849
TANTALUM CAPACITOR, 4.7UF, 10V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:B; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

TANTALUM CAPACITOR, 4.7UF, 10V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:B; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

Supplier's Site Datasheet
Tantalum Capacitors - M39003/01-6024 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39003/01-6024
Tantalum Capacitors M39003/01-6024
CAP TANT 4.7UF 10% 10V AXIAL

CAP TANT 4.7UF 10% 10V AXIAL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3144-M39003/01-6024 1012-1054-ND 46C0849 M39003/01-6024
Product Name Tantulum Capacitors Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 10V, Axial 10%; Capacitance Vishay Tantalum Capacitors
Features Military Standards
WVDC 10 volts 10 volts
Packing Method Bulk; Bulk Bulk
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details