Vishay Precision Group Capacitance Vishay M39003/01-6024.

Description
Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:-; Product Range:M39003 Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No
Datasheet
Description
Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:-; Product Range:M39003 Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 14AC9791 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
14AC9791
Capacitance Vishay 14AC9791
Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:-; Product Range:M39003 Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No

Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:-; Product Range:M39003 Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14AC9791
Product Name Capacitance Vishay
Capacitance Type Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Electrostatic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 6933921 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers