0.56µF Hermetically Sealed Tantalum Capacitors 100V Axial
376D564X5100A2BSZX1:
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | M39003/01-5747/HSD-ND | 3144-M39003/01-5747/HSD |
| Product Name | Tantalum Capacitors | Tantulum Capacitors |
| Applications | Military | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 0.5600 microF | |
| Capacitance Tolerance | 5 (+/- %) |