Vishay Intertechnology, Inc. Tantalum Capacitors M39003/01-5662/HSD

Description
0.047µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
0.047µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/01-5662/HSD-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-5662/HSD-ND
Tantalum Capacitors M39003/01-5662/HSD-ND
0.047µF Hermetically Sealed Tantalum Capacitors 50V Axial

0.047µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number M39003/01-5662/HSD-ND
Product Name Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details