Solid-electrolyte tantalum capacitors, hermetically sealed in metal cases with axial leads, compliant with MIL-PRF-39003/01. Operate from -55 °C to +125 °C with capacitance from 0.033 μF to 330 μF and voltage ratings up to 100 V DC. Capacitance tolerances are ±5 %, ±10 %, or ±20 %. Case code D, used for 220 μF parts, measures 19.96 mm in diameter and 23.42 mm in length, including insulation sleeve. The M39003/01-5280/HSD variant has a 50 V rating, 220 μF capacitance, exponential failure rate of 0.01 %/1000 h, maximum DC leakage of 6.5 μA at +25 °C, and 8 % dissipation factor at +85 °C. Tape and reel packaging per EIA-296 is available.
176D155X5050B2BPZX1:
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3144-M39003/01-5280/HSD |
| Product Name | Tantulum Capacitors |
| Features | Military Standards |