Solid-electrolyte tantalum capacitors, hermetically sealed in a metal case with axial leads, compliant with MIL-PRF-39003/01, style CSR13. Operating temperature range is -55 °C to +125 °C with capacitance values from 0.033 μF to 330 μF and voltage ratings from 6 V to 100 V. Capacitance tolerances are ±5 %, ±10 %, or ±20 %. Case codes range from A to D, with dimensions specified for each. The part supports exponential and Weibull failure rates and is available with tape and reel packaging per EIA-296. Dimensions include case-specific lengths and diameters with an insulation sleeve extending 0.38 mm beyond each end. The part number M39003/01-5279/HSD matches a variant in the series with a specified failure rate of 0.1 %/1000 h, capacitance of 6.8 μF, voltage of 15 V, case code A, and ±10 % tolerance, with high-temperature solder and surge current handling.
176D125X5050B2BPZX1:
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3144-M39003/01-5279/HSD |
| Product Name | Tantulum Capacitors |
| Features | Military Standards |