Vishay Intertechnology, Inc. Tantalum Capacitors M39003/01-5007/HSD

Description
270µF Hermetically Sealed Tantalum Capacitors 6V Axial
Request a Quote Datasheet
Description
270µF Hermetically Sealed Tantalum Capacitors 6V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/01-5007/HSD-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-5007/HSD-ND
Tantalum Capacitors M39003/01-5007/HSD-ND
270µF Hermetically Sealed Tantalum Capacitors 6V Axial

270µF Hermetically Sealed Tantalum Capacitors 6V Axial

Buy Now Datasheet
Tantulum Capacitors 3144-M39003/01-5007/HSD
176D277X5006S2BMZX1: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

176D277X5006S2BMZX1: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39003/01-5007/HSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/01-5007/HSD
Capacitors - Tantalum Capacitors M39003/01-5007/HSD
CAP TANT 270UF 5% 6V AXIAL

CAP TANT 270UF 5% 6V AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number M39003/01-5007/HSD-ND 3144-M39003/01-5007/HSD M39003/01-5007/HSD
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 270 microF 270 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details