376D683X0050A2BSH: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
0.068µF Hermetically Sealed Tantalum Capacitors 50V Axial
CAP TANT 0.068UF 20% 50V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-M39003/01-3056H | M39003/01-3056H-ND | M39003/01-3056H |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Features | Military Standards | ||
| WVDC | 50 volts | 50 volts | |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk |
| Applications | Military | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |