Vishay Intertechnology, Inc. Tantulum Capacitors M39003/01-3026/HSD

Description
376D226X9035R2BSZX1: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Request a Quote
Description
376D226X9035R2BSZX1: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Solid-electrolyte tantalum capacitors meet MIL-PRF-39003/01 and are hermetically sealed in metal cases with axial leads, rated for -55 °C to +125 °C operation with voltage ratings from 6 V to 100 V and capacitance values from 0.033 μF to 330 μF. Available in case codes A, B, C, and D, with capacitance tolerances of ±5 %, ±10 %, or ±20 %, and failure rates specified by exponential M, P, R, S and Weibull G, B, C, D distributions. Capacitors include a shrink-fitted insulation sleeve, and tape and reel packaging is available per EIA-296 standard.

Datasheet Summary
Powered by GS/AI

Solid-electrolyte tantalum capacitors meet MIL-PRF-39003/01 and are hermetically sealed in metal cases with axial leads, rated for -55 °C to +125 °C operation with voltage ratings from 6 V to 100 V and capacitance values from 0.033 μF to 330 μF. Available in case codes A, B, C, and D, with capacitance tolerances of ±5 %, ±10 %, or ±20 %, and failure rates specified by exponential M, P, R, S and Weibull G, B, C, D distributions. Capacitors include a shrink-fitted insulation sleeve, and tape and reel packaging is available per EIA-296 standard.

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors 3144-M39003/01-3026/HSD
376D226X9035R2BSZX1: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

376D226X9035R2BSZX1: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 3144-M39003/01-3026/HSD
Product Name Tantulum Capacitors
Features Military Standards
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers