Vishay Precision Group Tantalum Capacitors M39003/01-3015

Description
47µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/01-3015-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-3015-ND
Tantalum Capacitors M39003/01-3015-ND
47µF Hermetically Sealed Tantalum Capacitors 20V Axial

47µF Hermetically Sealed Tantalum Capacitors 20V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-M39003/01-3015 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-M39003/01-3015
Tantulum Capacitors 3144-M39003/01-3015
376D476X9020R2BSZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

376D476X9020R2BSZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39003/01-3015 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/01-3015
Capacitors - Tantalum Capacitors M39003/01-3015
CAP TANT 47UF 10% 20V AXIAL

CAP TANT 47UF 10% 20V AXIAL

Supplier's Site
Capacitor Tant, 47Uf, 20V, Axial 10%; Capacitance Vishay - 46C0498 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 20V, Axial 10%; Capacitance Vishay
46C0498
Capacitor Tant, 47Uf, 20V, Axial 10%; Capacitance Vishay 46C0498
CAPACITOR TANT, 47UF, 20V, AXIAL 10%; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:S; Ripple Current:323mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

CAPACITOR TANT, 47UF, 20V, AXIAL 10%; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:S; Ripple Current:323mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number M39003/01-3015-ND 3144-M39003/01-3015 M39003/01-3015 46C0498
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 47Uf, 20V, Axial 10%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Tantalum Capacitors - 1814598 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers