Solid-electrolyte tantalum capacitors, military MIL-PRF-39003/01 qualified, style CSR13, hermetically sealed in a metal case with axial leads, operating from -55 °C to +125 °C, with capacitance values from 0.033 μF to 330 μF and voltage ratings from 6 V to 100 V, available in case codes A through D with dimensions specified in inches and millimeters, and offering exponential and Weibull failure rates, tape and reel packaging per EIA-296, and capacitance tolerances of ±5 %, ±10 %, or ±20 %.
376D825X9020B2BSZX1:
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3144-M39003/01-3005/HSD |
| Product Name | Tantulum Capacitors |
| Features | Military Standards |