376D187X9010S2TSZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
180µF Hermetically Sealed Tantalum Capacitors 10V Axial
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 3144-M39003/01-2984/TR | M39003/01-2984/TR-ND |
| Product Name | Tantulum Capacitors | Tantalum Capacitors |
| Features | Military Standards | |
| WVDC | 10 volts | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel |
| Applications | Military | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |