Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:-; Capacitor Case / Package:Axial Leaded; Product Diameter:8.92mm; Product Height:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 23AC7360 |
| Product Name | Capacitance Vishay |
| Configuration / Form Factor | PC Pin |