Vishay Precision Group Tantalum Capacitors M39003/01-2848

Description
4.7µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
4.7µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/01-2848-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-2848-ND
Tantalum Capacitors M39003/01-2848-ND
4.7µF Hermetically Sealed Tantalum Capacitors 50V Axial

4.7µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-M39003/01-2848 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-M39003/01-2848
Tantulum Capacitors 3144-M39003/01-2848
376D475X9050B2BRZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

376D475X9050B2BRZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet
Singapore, Singapore
4.7uF 50V Capacitor
59-M39003/01-2848
4.7uF 50V Capacitor 59-M39003/01-2848
Cap Tant Solid 4.7uF 50V 10% (4.7 X 12.04mm) Axial (0.01%FR) 125°C Bulk Product overview: M39003/01-2848 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2848 can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 50V 10% (4.7 X 12.04mm) Axial (0.01%FR) 125°C Bulk Product overview: M39003/01-2848 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2848 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 160 V Type: Header, Male Pins, Shrouded (4 Side) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 160 V
Type: Header, Male Pins, Shrouded (4 Side)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/01-2848 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/01-2848
Capacitors - Tantalum Capacitors M39003/01-2848
CAP TANT 4.7UF 10% 50V AXIAL

CAP TANT 4.7UF 10% 50V AXIAL

Supplier's Site
Tantalum Capacitor, 4.7Uf, 50V, Axial 10%; Capacitance Vishay - 46C0398 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 50V, Axial 10%; Capacitance Vishay
46C0398
Tantalum Capacitor, 4.7Uf, 50V, Axial 10%; Capacitance Vishay 46C0398
TANTALUM CAPACITOR, 4.7UF, 50V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

TANTALUM CAPACITOR, 4.7UF, 50V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number M39003/01-2848-ND 3144-M39003/01-2848 59-M39003/01-2848 M39003/01-2848 46C0398
Product Name Tantalum Capacitors Tantulum Capacitors 4.7uF 50V Capacitor Connectors,Interconnects Capacitors - Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 50V, Axial 10%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 0.2200 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 20 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details