Vishay Precision Group Tantulum Capacitors M39003/01-2836

Description
376D105X9050A2BRZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Request a Quote Datasheet
Description
376D105X9050A2BRZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3144-M39003/01-2836 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-M39003/01-2836
Tantulum Capacitors 3144-M39003/01-2836
376D105X9050A2BRZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

376D105X9050A2BRZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet
Tantalum Capacitors - M39003/01-2836SP-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-2836SP-ND
Tantalum Capacitors M39003/01-2836SP-ND
1µF Hermetically Sealed Tantalum Capacitors 50V Axial

1µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantalum Capacitors - M39003/01-2836 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39003/01-2836
Tantalum Capacitors M39003/01-2836
CAP TANT 1UF 10% 50V AXIAL

CAP TANT 1UF 10% 50V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 50V, Axial 10%; Capacitance Vishay - 46C0387 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 50V, Axial 10%; Capacitance Vishay
46C0387
Tantalum Capacitor, 1Uf, 50V, Axial 10%; Capacitance Vishay 46C0387
TANTALUM CAPACITOR, 1UF, 50V, AXIAL 10%; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:106mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

TANTALUM CAPACITOR, 1UF, 50V, AXIAL 10%; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:106mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3144-M39003/01-2836 M39003/01-2836SP-ND M39003/01-2836 46C0387
Product Name Tantulum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1Uf, 50V, Axial 10%; Capacitance Vishay
Features Military Standards
WVDC 50 volts 50 volts
Packing Method Bulk; Bulk Bulk
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details