0.068µF Hermetically Sealed Tantalum Capacitors 50V Axial
376D683X9050A2BRZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
CAP TANT 0.068UF 10% 50V AXIAL
TANTALUM CAPACITOR, 0.068UF, 50V, AXIAL 10%; Capacitance:68000pF;
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | M39003/01-2815-ND | 3144-M39003/01-2815 | M39003/01-2815 | 46C0374 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 0.068Uf, 50V, Axial 10%; Capacitance Vishay |
| Applications | Military | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | |||
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |