Vishay Intertechnology, Inc. 47uF 35V Capacitor M39003/01-2792

Description
Cap Tant Solid 47uF 35V 10% (8.92 X 19.96mm) Axial (0.01%FR) 125°C Bulk Product overview: M39003/01-2792 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2792 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 47uF 35V 10% (8.92 X 19.96mm) Axial (0.01%FR) 125°C Bulk Product overview: M39003/01-2792 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2792 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 35V Capacitor
59-M39003/01-2792
47uF 35V Capacitor 59-M39003/01-2792
Cap Tant Solid 47uF 35V 10% (8.92 X 19.96mm) Axial (0.01%FR) 125°C Bulk Product overview: M39003/01-2792 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2792 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 35V 10% (8.92 X 19.96mm) Axial (0.01%FR) 125°C Bulk Product overview: M39003/01-2792 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2792 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantulum Capacitors - 3144-M39003/01-2792 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-M39003/01-2792
Tantulum Capacitors 3144-M39003/01-2792
376D476X9035S2BRZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

376D476X9035S2BRZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet
Tantalum Capacitors - M39003/01-2792SP-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-2792SP-ND
Tantalum Capacitors M39003/01-2792SP-ND
47µF Hermetically Sealed Tantalum Capacitors 35V Axial

47µF Hermetically Sealed Tantalum Capacitors 35V Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 59-M39003/01-2792 3144-M39003/01-2792 M39003/01-2792SP-ND
Product Name 47uF 35V Capacitor Tantulum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Features Military Standards
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101113U100DE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers