Solid-electrolyte tantalum capacitors, hermetically sealed in a metal case with axial leads, are qualified to MIL-PRF-39003/01 and rated for operation from -55 °C to +125 °C. The capacitors are available in voltage ratings from 6 V to 100 V, with capacitance values from 0.033 μF to 330 μF, and capacitance tolerances of ±5 %, ±10 %, or ±20 %. Case sizes range from A to D, with dimensions including body length up to 0.922 inches and diameter up to 0.786 inches, including an insulation sleeve. Failure rates are specified as exponential or Weibull distributions, and packaging options include bulk or tape and reel per EIA-296. Voltage derating is required above 85 °C.
176D685X0050R2BPZX1:
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3144-M39003/01-2612/HSD |
| Product Name | Tantulum Capacitors |
| Features | Military Standards |