Vishay Precision Group Tantulum Capacitors M39003/01-2546

Description
176D226X9035R2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Request a Quote Datasheet
Description
176D226X9035R2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3144-M39003/01-2546 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-M39003/01-2546
Tantulum Capacitors 3144-M39003/01-2546
176D226X9035R2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

176D226X9035R2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet
Tantalum Capacitors - M39003/01-2546SP-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-2546SP-ND
Tantalum Capacitors M39003/01-2546SP-ND
22µF Hermetically Sealed Tantalum Capacitors 35V Axial

22µF Hermetically Sealed Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantalum Capacitor, 22Uf, 35V, Axial 10%; Capacitance Vishay - 46C0222 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 35V, Axial 10%; Capacitance Vishay
46C0222
Tantalum Capacitor, 22Uf, 35V, Axial 10%; Capacitance Vishay 46C0222
TANTALUM CAPACITOR, 22UF, 35V, AXIAL 10%; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:P; Ripple Current:310mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

TANTALUM CAPACITOR, 22UF, 35V, AXIAL 10%; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:P; Ripple Current:310mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 3144-M39003/01-2546 M39003/01-2546SP-ND 46C0222
Product Name Tantulum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 35V, Axial 10%; Capacitance Vishay
Features Military Standards
WVDC 35 volts 35 volts
Packing Method Bulk; Bulk Bulk
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details