6.8µF Hermetically Sealed Tantalum Capacitors 35V Axial
176D685X9035B2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
TANTALUM CAPACITOR, 6.8UF, 35V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:P; Ripple Current:200mA; Product Diameter:4.7mm RoHS Compliant: NA
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | M39003/01-2544SP-ND | 3144-M39003/01-2544 | 46C0219 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Tantalum Capacitor, 6.8Uf, 35V, Axial 10%; Capacitance Vishay |
| Applications | Military | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |