22µF Hermetically Sealed Tantalum Capacitors 15V Axial
176D226X9015B2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Cap Tant Solid 22uF 15V 10% (4.7 X 12.04mm) Axial (0.1%FR) 125°C Bulk Product overview: M39003/01-2511 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2511 can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 22UF, 15V, AXIAL 10%; Capacitance:22µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:P; Ripple Current:224mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA
CAP TANT 22UF 10% 15V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | M39003/01-2511SP-ND | 3144-M39003/01-2511 | 59-M39003/01-2511 | 46C0192 | M39003/01-2511 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | 22uF 15V Capacitor | Tantalum Capacitor, 22Uf, 15V, Axial 10%; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Applications | Military | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | ||||
| Capacitance Range | 22 microF | 2.20E7 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |