Vishay Precision Group Tantulum Capacitors M39003/01-2491

Description
176D337X9006S2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Request a Quote Datasheet
Description
176D337X9006S2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3144-M39003/01-2491 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-M39003/01-2491
Tantulum Capacitors 3144-M39003/01-2491
176D337X9006S2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

176D337X9006S2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet
Tantalum Capacitors - M39003/01-2491-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-2491-ND
Tantalum Capacitors M39003/01-2491-ND
330µF Hermetically Sealed Tantalum Capacitors 6V Axial

330µF Hermetically Sealed Tantalum Capacitors 6V Axial

Buy Now Datasheet
Tantalum Capacitor, 330Uf, 75V, Axial 10%; Capacitance Vishay - 97B1151 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 75V, Axial 10%; Capacitance Vishay
97B1151
Tantalum Capacitor, 330Uf, 75V, Axial 10%; Capacitance Vishay 97B1151
TANTALUM CAPACITOR, 330UF, 75V, AXIAL 10%; Capacitance:330µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:P; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 330UF, 75V, AXIAL 10%; Capacitance:330µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:P; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - M39003/01-2491 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/01-2491
Capacitors - Tantalum Capacitors M39003/01-2491
CAP TANT 330UF 10% 6V AXIAL

CAP TANT 330UF 10% 6V AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3144-M39003/01-2491 M39003/01-2491-ND 97B1151 M39003/01-2491
Product Name Tantulum Capacitors Tantalum Capacitors Tantalum Capacitor, 330Uf, 75V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Features Military Standards
WVDC 6 volts 75 volts 6 volts
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - TDC226K025NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details