Vishay Precision Group Capacitance Vishay M39003/01-2465.

Description
Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:-; Capacitor Case / Package:Axial Leaded; Product Diameter:4.7mm; Product Height:- RoHS Compliant: No
Description
Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:-; Capacitor Case / Package:Axial Leaded; Product Diameter:4.7mm; Product Height:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 27AC9637 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
27AC9637
Capacitance Vishay 27AC9637
Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:-; Capacitor Case / Package:Axial Leaded; Product Diameter:4.7mm; Product Height:- RoHS Compliant: No

Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:-; Capacitor Case / Package:Axial Leaded; Product Diameter:4.7mm; Product Height:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC9637
Product Name Capacitance Vishay
Configuration / Form Factor PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details