Capacitance:4.7µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:-; Product Range:M39003 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:M39003; Voltage Rating:75V RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 23AC7353 |
| Product Name | Capacitance Vishay |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 4.7 microF |