Vishay Intertechnology, Inc. Tantalum Capacitors M39003/01-2332

Description
0.047µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
0.047µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/01-2332-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-2332-ND
Tantalum Capacitors M39003/01-2332-ND
0.047µF Hermetically Sealed Tantalum Capacitors 50V Axial

0.047µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantalum Capacitors - M39003/01-2332 - 924850-M39003/01-2332 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - M39003/01-2332
924850-M39003/01-2332
Tantalum Capacitors - M39003/01-2332 924850-M39003/01-2332
Manufacturer: Vishay Win Source Part Number: 924850-M39003/01-233 2 Series: Military, MIL-PRF-39003/1, CSR13 Operating Temperature Range: -55°C ~ 125°C Features: 0.047 µF Hermetically Sealed Tantalum Capacitors 50 V Axial Package: Bulk Package: Axial Mounting: Through Hole Family Name: M39003/01 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Affected HTSUS: 8532.21.0020

Manufacturer: Vishay
Win Source Part Number: 924850-M39003/01-2332
Series: Military, MIL-PRF-39003/1, CSR13
Operating Temperature Range: -55°C ~ 125°C
Features: 0.047 µF Hermetically Sealed Tantalum Capacitors 50 V Axial
Package: Bulk
Package: Axial
Mounting: Through Hole
Family Name: M39003/01
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8532.21.0020

Buy Now Datasheet
Tantulum Capacitors - 3144-M39003/01-2332 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-M39003/01-2332
Tantulum Capacitors 3144-M39003/01-2332
176D473X9050A2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

176D473X9050A2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39003/01-2332 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
M39003/01-2332
Capacitors - Tantalum Capacitors M39003/01-2332
CAP TANT 0.047UF 10% 50V AXIAL

CAP TANT 0.047UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number M39003/01-2332-ND 924850-M39003/01-2332 3144-M39003/01-2332 M39003/01-2332
Product Name Tantalum Capacitors Tantalum Capacitors - M39003/01-2332 Tantulum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814602 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details