Vishay Intertechnology, Inc. Tantalum Capacitors M39003/01-2304

Description
6.8µF Hermetically Sealed Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
6.8µF Hermetically Sealed Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/01-2304-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-2304-ND
Tantalum Capacitors M39003/01-2304-ND
6.8µF Hermetically Sealed Tantalum Capacitors 35V Axial

6.8µF Hermetically Sealed Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-M39003/01-2304 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-M39003/01-2304
Tantulum Capacitors 3144-M39003/01-2304
176D685X9035B2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

176D685X9035B2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet
Tantalum Capacitors - M39003/01-2304 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39003/01-2304
Tantalum Capacitors M39003/01-2304
CAP TANT 6.8UF 10% 35V AXIAL

CAP TANT 6.8UF 10% 35V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 6.8Uf, 35V, Axial 10%; Capacitance Vishay - 47F610 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 35V, Axial 10%; Capacitance Vishay
47F610
Tantalum Capacitor, 6.8Uf, 35V, Axial 10%; Capacitance Vishay 47F610
TANTALUM CAPACITOR, 6.8UF, 35V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:200mA; Product Diameter:4.7mm RoHS Compliant: NA

TANTALUM CAPACITOR, 6.8UF, 35V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:200mA; Product Diameter:4.7mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number M39003/01-2304-ND 3144-M39003/01-2304 M39003/01-2304 47F610
Product Name Tantalum Capacitors Tantulum Capacitors Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 35V, Axial 10%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Tantalum Capacitors - THF227K010P1G-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details