Vishay Precision Group Tantalum Capacitors M39003/01-2295

Description
47µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/01-2295SP-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-2295SP-ND
Tantalum Capacitors M39003/01-2295SP-ND
47µF Hermetically Sealed Tantalum Capacitors 20V Axial

47µF Hermetically Sealed Tantalum Capacitors 20V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-M39003/01-2295 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-M39003/01-2295
Tantulum Capacitors 3144-M39003/01-2295
176D476X9020R2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

176D476X9020R2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 20V, Axial 10%; Capacitance Vishay - 47F601 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 20V, Axial 10%; Capacitance Vishay
47F601
Tantalum Capacitor, 47Uf, 20V, Axial 10%; Capacitance Vishay 47F601
TANTALUM CAPACITOR, 47UF, 20V, AXIAL 10%; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:323mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

TANTALUM CAPACITOR, 47UF, 20V, AXIAL 10%; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:323mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number M39003/01-2295SP-ND 3144-M39003/01-2295 47F601
Product Name Tantalum Capacitors Tantulum Capacitors Tantalum Capacitor, 47Uf, 20V, Axial 10%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Tantalum Capacitors - THF107K020P1G-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Tantalum Capacitors - 1814590 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details