The M39003/01-2289 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, designed to meet military specifications MIL-PRF-39003. It features a hermetically sealed, metal case with axial leads, ensuring durability and reliability in demanding applications. The capacitor has a capacitance range of 0.033 OºF to 330 OºF, with voltage ratings from 6 VDC to 100 VDC. It is available with capacitance tolerances of ±5%, ±10%, and ±20%. The operating temperature range is -55 °C to +125 °C, with voltage derating required above 85 °C. The product is characterized by Weibull and exponential failure rates, making it suitable for applications requiring stringent reliability standards. Additionally, it can be ordered in tape and reel packaging per EIA-296 standards, facilitating automated assembly processes. This capacitor is appropriate for military and high-reliability applications where performance and longevity are critical.
15µF Hermetically Sealed Tantalum Capacitors 20V Axial
176D156X9020B2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
CAP TANT 15UF 10% 20V AXIAL
TANTALUM CAPACITOR, 15UF, 20V, AXIAL 10%; Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:209mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA
| DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | M39003/01-2289SP-ND | 3144-M39003/01-2289 | M39003/01-2289 | 47F595 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 15Uf, 20V, Axial 10%; Capacitance Vishay |
| Applications | Military | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |