Vishay Precision Group Tantalum Capacitors M39003/01-2254

Description
4.7µF Hermetically Sealed Tantalum Capacitors 10V Axial
Request a Quote Datasheet
Description
4.7µF Hermetically Sealed Tantalum Capacitors 10V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/01-2254SP-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-2254SP-ND
Tantalum Capacitors M39003/01-2254SP-ND
4.7µF Hermetically Sealed Tantalum Capacitors 10V Axial

4.7µF Hermetically Sealed Tantalum Capacitors 10V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-M39003/01-2254 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-M39003/01-2254
Tantulum Capacitors 3144-M39003/01-2254
176D475X9010A2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

176D475X9010A2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39003/01-2254 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
M39003/01-2254
Capacitors - Tantalum Capacitors M39003/01-2254
CAP TANT 4.7UF 10% 10V AXIAL

CAP TANT 4.7UF 10% 10V AXIAL

Supplier's Site
Tantalum Capacitor, 4.7Uf, 10V, Axial 10%; Capacitance Vishay - 47F560 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 10V, Axial 10%; Capacitance Vishay
47F560
Tantalum Capacitor, 4.7Uf, 10V, Axial 10%; Capacitance Vishay 47F560
TANTALUM CAPACITOR, 4.7UF, 10V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:106mA; Product Diameter:3.43mm RoHS Compliant: NA

TANTALUM CAPACITOR, 4.7UF, 10V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:106mA; Product Diameter:3.43mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number M39003/01-2254SP-ND 3144-M39003/01-2254 M39003/01-2254 47F560
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 10V, Axial 10%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814698 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details