Vishay Intertechnology, Inc. Tantalum Capacitors M35C226K075BZSS

Description
22µF Hermetically Sealed Tantalum Capacitors 75V 0803 (2108 Metric) 5.1Ohm
Request a Quote Datasheet
Description
22µF Hermetically Sealed Tantalum Capacitors 75V 0803 (2108 Metric) 5.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1705-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1705-ND
Tantalum Capacitors 718-1705-ND
22µF Hermetically Sealed Tantalum Capacitors 75V 0803 (2108 Metric) 5.1Ohm

22µF Hermetically Sealed Tantalum Capacitors 75V 0803 (2108 Metric) 5.1Ohm

Buy Now Datasheet
Tantalum Capacitor, 22Uf, 75V 10%; Capacitance Vishay - 91R0120 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 75V 10%; Capacitance Vishay
91R0120
Tantalum Capacitor, 22Uf, 75V 10%; Capacitance Vishay 91R0120
TANTALUM CAPACITOR, 22UF, 75V 10%; Capacitance:22µF; Voltage(DC):75V; Capacitor Case / Package:8331 [21280 Metric]; Capacitance Tolerance:± 10%; ESR:5.1ohm; Manufacturer Size Code:C; Product Range:M35 Series; Case Size:8331 RoHS Compliant: No

TANTALUM CAPACITOR, 22UF, 75V 10%; Capacitance:22µF; Voltage(DC):75V; Capacitor Case / Package:8331 [21280 Metric]; Capacitance Tolerance:± 10%; ESR:5.1ohm; Manufacturer Size Code:C; Product Range:M35 Series; Case Size:8331 RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M35C226K075BZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M35C226K075BZSS
Capacitors - Tantalum Capacitors M35C226K075BZSS
CAP TANT 22UF 10% 75V 0803

CAP TANT 22UF 10% 75V 0803

Supplier's Site
Tantalum Capacitors - M35C226K075BZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M35C226K075BZSS
Tantalum Capacitors M35C226K075BZSS
CAP TANT 22UF 10% 75V 0803

CAP TANT 22UF 10% 75V 0803

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1705-ND 91R0120 M35C226K075BZSS M35C226K075BZSS
Product Name Tantalum Capacitors Tantalum Capacitor, 22Uf, 75V 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details