Capacitance:10µF; Voltage(DC):100V; Capacitor Case / Package:0803 [2108 Metric]; Capacitance Tolerance:± 10%; ESR:5.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:800mA; Product Length:21.2mm; Product Width:8mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 32AC1670 |
| Product Name | Capacitance Vishay |
| Capacitance Type | Fixed |