Vishay Intertechnology, Inc. Tantalum Capacitors M34C686K050BZSS

Description
68µF Molded Tantalum Capacitors 50V Nonstandard 1.5Ohm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 50V Nonstandard 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1697-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1697-ND
Tantalum Capacitors 718-1697-ND
68µF Molded Tantalum Capacitors 50V Nonstandard 1.5Ohm

68µF Molded Tantalum Capacitors 50V Nonstandard 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M34C686K050BZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M34C686K050BZSS
Capacitors - Tantalum Capacitors M34C686K050BZSS
CAP TANT 68UF 10% 50V SMD

CAP TANT 68UF 10% 50V SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 718-1697-ND M34C686K050BZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details