Vishay Precision Group Capacitance Vishay M34C156K100BZSS.

Description
Capacitance:15µF; Voltage(DC):100V; Capacitor Case / Package:8331 [21280 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:1.05A; Product Length:21.2mm; Product Width:8mm RoHS Compliant: No
Datasheet
Description
Capacitance:15µF; Voltage(DC):100V; Capacitor Case / Package:8331 [21280 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:1.05A; Product Length:21.2mm; Product Width:8mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 27AC9634 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
27AC9634
Capacitance Vishay 27AC9634
Capacitance:15µF; Voltage(DC):100V; Capacitor Case / Package:8331 [21280 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:1.05A; Product Length:21.2mm; Product Width:8mm RoHS Compliant: No

Capacitance:15µF; Voltage(DC):100V; Capacitor Case / Package:8331 [21280 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:1.05A; Product Length:21.2mm; Product Width:8mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC9634
Product Name Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details