0 Ohms Jumper 0.07W Chip Resistor 0603 (1608 Metric) Military Thick Film
0 Ohms Jumper 0.07W Chip Resistor 0603 (1608 Metric) Military Thick Film
0 Ohms Jumper 0.07W Chip Resistor 0603 (1608 Metric) Military Thick Film
RES 0.0ohm 0.07W JUMPER 0603
RES SMD 0 OHM JUMP 07W 0603
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 541-M32159B12MS3CT-ND | M32159B12MS3 | M32159B12MS3 |
| Product Name | Chip Resistor - Surface Mount | RES 0.0 OHM 0.07W JUMPER 0603 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 |