Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M32159B08MS3

Description
0 Ohms Jumper 0.8W Chip Resistor 2010 (5025 Metric) Military Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.8W Chip Resistor 2010 (5025 Metric) Military Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M32159B08MS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M32159B08MS3TR-ND
Chip Resistor - Surface Mount 541-M32159B08MS3TR-ND
0 Ohms Jumper 0.8W Chip Resistor 2010 (5025 Metric) Military Thick Film

0 Ohms Jumper 0.8W Chip Resistor 2010 (5025 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M32159B08MS3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M32159B08MS3CT-ND
Chip Resistor - Surface Mount 541-M32159B08MS3CT-ND
0 Ohms Jumper 0.8W Chip Resistor 2010 (5025 Metric) Military Thick Film

0 Ohms Jumper 0.8W Chip Resistor 2010 (5025 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M32159B08MS3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M32159B08MS3DKR-ND
Chip Resistor - Surface Mount 541-M32159B08MS3DKR-ND
0 Ohms Jumper 0.8W Chip Resistor 2010 (5025 Metric) Military Thick Film

0 Ohms Jumper 0.8W Chip Resistor 2010 (5025 Metric) Military Thick Film

Buy Now Datasheet
RES 0.0 OHM 0.8W JUMPER 2010 - M32159B08MS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.0 OHM 0.8W JUMPER 2010
M32159B08MS3
RES 0.0 OHM 0.8W JUMPER 2010 M32159B08MS3
RES 0.0ohm 0.8W JUMPER 2010

RES 0.0ohm 0.8W JUMPER 2010

Supplier's Site
Chip Resistor - Surface Mount - M32159B08MS3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M32159B08MS3
Chip Resistor - Surface Mount M32159B08MS3
RES SMD 0 OHM JUMPER 0.8W 2010

RES SMD 0 OHM JUMPER 0.8W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-M32159B08MS3TR-ND M32159B08MS3 M32159B08MS3
Product Name Chip Resistor - Surface Mount RES 0.0 OHM 0.8W JUMPER 2010 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers