Vishay Intertechnology, Inc. RES 0.0 OHM 0.1W JUMPER 0505 M32159B02MS3

Description
RES 0.0ohm 0.1W JUMPER 0505
Request a Quote Datasheet
Description
RES 0.0ohm 0.1W JUMPER 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.0 OHM 0.1W JUMPER 0505 - M32159B02MS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.0 OHM 0.1W JUMPER 0505
M32159B02MS3
RES 0.0 OHM 0.1W JUMPER 0505 M32159B02MS3
RES 0.0ohm 0.1W JUMPER 0505

RES 0.0ohm 0.1W JUMPER 0505

Supplier's Site
Chip Resistor - Surface Mount - 541-M32159B02MS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M32159B02MS3TR-ND
Chip Resistor - Surface Mount 541-M32159B02MS3TR-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0505 (1313 Metric) Military Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0505 (1313 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M32159B02MS3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M32159B02MS3
Chip Resistor - Surface Mount M32159B02MS3
RES SMD 0 OHM JUMP 1/10W 0505

RES SMD 0 OHM JUMP 1/10W 0505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M32159B02MS3 541-M32159B02MS3TR-ND M32159B02MS3
Product Name RES 0.0 OHM 0.1W JUMPER 0505 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms
Power Rating 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details