Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M251206BB5108JP500

Description
5.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Thin Film
Request a Quote Datasheet
Description
5.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - M251206-5.1BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
M251206-5.1BTR-ND
Chip Resistor - Surface Mount M251206-5.1BTR-ND
5.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Thin Film

5.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M251206-5.1BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
M251206-5.1BCT-ND
Chip Resistor - Surface Mount M251206-5.1BCT-ND
5.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Thin Film

5.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M251206-5.1BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
M251206-5.1BDKR-ND
Chip Resistor - Surface Mount M251206-5.1BDKR-ND
5.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Thin Film

5.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number M251206-5.1BTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 5.1 ohms
Unlock Full Specs
to access all available technical data