Vishay Intertechnology, Inc. SMD 10 OHM 4W Resistor M251206BB1009JP500

Description
Thin Film Resistors - SMD 10 OHM 5% 100PPM 1/4W Product overview: M251206BB1009JP500 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M251206BB1009JP50 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thin Film Resistors - SMD 10 OHM 5% 100PPM 1/4W Product overview: M251206BB1009JP500 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M251206BB1009JP50 0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1073463-M251206BB1009JP500 is a surface mount chip resistor from the M25SI series, designed for overload protection in various applications including automotive, telecommunications, and industrial equipment. It has an imperial size of 1206 and a metric size code of RR3216M. The resistor offers a resistance range from 5 Ω to 3.9 kΩ with a tolerance of ±5%. It features a temperature coefficient of ±100 ppm/K and a rated power dissipation of 0.250 W. The operating temperature range for this resistor is -55 °C to 125 °C, with a maximum permissible film temperature of 125 °C. It is capable of withstanding a maximum operating voltage of over 300 V and has a failure rate of ,â§ 1 x 10^-9/h. The resistor is constructed with a metal film on a high-quality ceramic substrate and is coated with a protective layer for enhanced durability. It is suitable for automatic SMD assembly and is RoHS-compliant, ensuring compatibility with lead-free soldering processes. The product is packaged in tape and reel format, with a standard quantity of 5,000 units per reel.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1073463-M251206BB1009JP500 is a surface mount chip resistor from the M25SI series, designed for overload protection in various applications including automotive, telecommunications, and industrial equipment. It has an imperial size of 1206 and a metric size code of RR3216M. The resistor offers a resistance range from 5 Ω to 3.9 kΩ with a tolerance of ±5%. It features a temperature coefficient of ±100 ppm/K and a rated power dissipation of 0.250 W. The operating temperature range for this resistor is -55 °C to 125 °C, with a maximum permissible film temperature of 125 °C. It is capable of withstanding a maximum operating voltage of over 300 V and has a failure rate of ,â§ 1 x 10^-9/h. The resistor is constructed with a metal film on a high-quality ceramic substrate and is coated with a protective layer for enhanced durability. It is suitable for automatic SMD assembly and is RoHS-compliant, ensuring compatibility with lead-free soldering processes. The product is packaged in tape and reel format, with a standard quantity of 5,000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
SMD 10 OHM 4W Resistor - 52-M251206BB1009JP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 OHM 4W Resistor
52-M251206BB1009JP500
SMD 10 OHM 4W Resistor 52-M251206BB1009JP500
Thin Film Resistors - SMD 10 OHM 5% 100PPM 1/4W Product overview: M251206BB1009JP500 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M251206BB1009JP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 10 OHM 5% 100PPM 1/4W Product overview: M251206BB1009JP500 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M251206BB1009JP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor-Fixed-Single-Through-Hole - M251206BB1009JP500 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Through-Hole
M251206BB1009JP500
Resistor-Fixed-Single-Through-Hole M251206BB1009JP500
Resistor-Fixed-Singl e-Through-Hole

Resistor-Fixed-Single-Through-Hole

Supplier's Site
Chip Resistor - Surface Mount - M251206-10BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
M251206-10BDKR-ND
Chip Resistor - Surface Mount M251206-10BDKR-ND
10 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Thin Film

10 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M251206-10BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
M251206-10BCT-ND
Chip Resistor - Surface Mount M251206-10BCT-ND
10 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Thin Film

10 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M251206-10BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
M251206-10BTR-ND
Chip Resistor - Surface Mount M251206-10BTR-ND
10 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Thin Film

10 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1073463-M251206BB1009JP500
Resistors - Chip Resistor - Surface Mount 1073463-M251206BB1009JP500
Win Source Part Number: 1073463-M251206BB100 9JP500 Category: Resistors>Chip Resistor - Surface Mount Series: M25SI Features: Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): RC1206JR-1310RL; RC1206JR-1010RL; RC1206JR-0711RL; FCR1206J10R; ERJ-8GEYJ100V; ERJ-P08J100V; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: M251206-10BCT,M25120 6-10BTR,M251206-10BD KR

Win Source Part Number: 1073463-M251206BB1009JP500
Category: Resistors>Chip Resistor - Surface Mount
Series: M25SI
Features: Flame Retardant Coating, Fusible, Pulse Withstanding, Safety
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): RC1206JR-1310RL; RC1206JR-1010RL; RC1206JR-0711RL; FCR1206J10R; ERJ-8GEYJ100V; ERJ-P08J100V;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: M251206-10BCT,M251206-10BTR,M251206-10BDKR

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - M251206BB1009JP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
M251206BB1009JP500
Resistors - Chip Resistor - Surface Mount M251206BB1009JP500
RES SMD 10 OHM 5% 1/4W 1206

RES SMD 10 OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-M251206BB1009JP500 M251206BB1009JP500 M251206-10BDKR-ND 1073463-M251206BB1009JP500 M251206BB1009JP500
Product Name SMD 10 OHM 4W Resistor Resistor-Fixed-Single-Through-Hole Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5904FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details