Vishay Intertechnology, Inc. Schottky 45V 20A Diode and Rectifier M2045S

Description
DIODE SCHOTTKY 45V 20A TO220AB Product overview: M2045S from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M2045S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 45V 20A TO220AB Product overview: M2045S from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M2045S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 20A Diode and Rectifier - 280-M2045S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 20A Diode and Rectifier
280-M2045S
Schottky 45V 20A Diode and Rectifier 280-M2045S
DIODE SCHOTTKY 45V 20A TO220AB Product overview: M2045S from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M2045S can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 20A TO220AB Product overview: M2045S from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M2045S can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - M2045S - 200017-M2045S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - M2045S
200017-M2045S
Diodes, Rectifiers - Single - M2045S 200017-M2045S
Manufacturer: Vishay Win Source Part Number: 200017-M2045S Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 700mV @ 20A Current - Reverse Leakage @ Vr: 200μA @ 45V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Vishay
Win Source Part Number: 200017-M2045S
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 20A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-M2045S 200017-M2045S
Product Name Schottky 45V 20A Diode and Rectifier Diodes, Rectifiers - Single - M2045S
Package Tube/Rail TO-220; TO-220AB
Unlock Full Specs
to access all available technical data