Vishay Intertechnology, Inc. RES T 0.2E 5W 1% LVR521TR

Description
RES T 0.2E 5W 1%
Request a Quote
Description
RES T 0.2E 5W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES T 0.2E 5W 1% - LVR521TR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES T 0.2E 5W 1%
LVR521TR
RES T 0.2E 5W 1% LVR521TR
RES T 0.2E 5W 1%

RES T 0.2E 5W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR521TR
Product Name RES T 0.2E 5W 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details