VISHAY INTERTECHNOLOGY, INC.
LVR511 -- RESISTOR, 0.10 OHM 5W
Vishay Intertechnology, Inc.
RESISTOR, 0.10 OHM 5W
LVR511
Description
RESISTOR, 0.10ohm 5W
Request a Quote
Email Supplier
Description
RESISTOR, 0.10ohm 5W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
LVR511 |
|
Product Name
|
RESISTOR, 0.10 OHM 5W |
|
Resistance Range
|
0.1000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Configuration
Single Resistor
Category / Application
Current Sensing; General Use
Technology / Construction
Thick Film (Chip)
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details