Vishay Intertechnology, Inc. RES T 0.2E 5W 1% LVR5021

Description
RES T 0.2E 5W 1%
Request a Quote
Description
RES T 0.2E 5W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES T 0.2E 5W 1% - LVR5021 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES T 0.2E 5W 1%
LVR5021
RES T 0.2E 5W 1% LVR5021
RES T 0.2E 5W 1%

RES T 0.2E 5W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR5021
Product Name RES T 0.2E 5W 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details