Vishay Intertechnology, Inc. RES WW 0.1 OHM 1% 3W LVR311

Description
RES WW 0.1ohm 1% 3W
Request a Quote
Description
RES WW 0.1ohm 1% 3W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES WW 0.1 OHM 1% 3W - LVR311 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES WW 0.1 OHM 1% 3W
LVR311
RES WW 0.1 OHM 1% 3W LVR311
RES WW 0.1ohm 1% 3W

RES WW 0.1ohm 1% 3W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR311
Product Name RES WW 0.1 OHM 1% 3W
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details