Vishay Intertechnology, Inc. RES-WW, 0.01 OHM, 1%, 3W LVR3011TR

Description
RES-WW, 0.01ohm, 1%, 3W
Request a Quote
Description
RES-WW, 0.01ohm, 1%, 3W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-WW, 0.01 OHM, 1%, 3W - LVR3011TR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-WW, 0.01 OHM, 1%, 3W
LVR3011TR
RES-WW, 0.01 OHM, 1%, 3W LVR3011TR
RES-WW, 0.01ohm, 1%, 3W

RES-WW, 0.01ohm, 1%, 3W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR3011TR
Product Name RES-WW, 0.01 OHM, 1%, 3W
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details