Vishay Precision Group Res Wirewound 600m Ohm 5% 10W AXL Thru-Hole Lacer Pack LVR10R6000JE03

Description
Res Wirewound 600m Ohm 5% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 600m Ohm 5% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 5% 10W AXL Thru-Hole Lacer Pack - LVR10R6000JE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 5% 10W AXL Thru-Hole Lacer Pack
LVR10R6000JE03
Res Wirewound 600m Ohm 5% 10W AXL Thru-Hole Lacer Pack LVR10R6000JE03
Res Wirewound 600m Ohm 5% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 600m Ohm 5% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .6 5% E03 E3 Vishay - 64P3365 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .6 5% E03 E3 Vishay
64P3365
Lvr-10 .6 5% E03 E3 Vishay 64P3365
LVR-10 .6 5% E03 e3

LVR-10 .6 5% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R6000JE03 64P3365
Product Name Res Wirewound 600m Ohm 5% 10W AXL Thru-Hole Lacer Pack Lvr-10 .6 5% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details