Vishay Precision Group Res Wirewound 500m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R5000FE03

Description
Res Wirewound 500m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 500m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R5000FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R5000FE03
Res Wirewound 500m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R5000FE03
Res Wirewound 500m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 500m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .5 1% E03 E3 Vishay - 64P3362 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .5 1% E03 E3 Vishay
64P3362
Lvr-10 .5 1% E03 E3 Vishay 64P3362
LVR-10 .5 1% E03 e3

LVR-10 .5 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R5000FE03 64P3362
Product Name Res Wirewound 500m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .5 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details