Vishay Precision Group Res Wirewound 470m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R4700FE03

Description
Res Wirewound 470m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 470m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R4700FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R4700FE03
Res Wirewound 470m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R4700FE03
Res Wirewound 470m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 470m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .47 1% E03 E3 Vishay - 64P3360 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .47 1% E03 E3 Vishay
64P3360
Lvr-10 .47 1% E03 E3 Vishay 64P3360
LVR-10 .47 1% E03 e3

LVR-10 .47 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R4700FE03 64P3360
Product Name Res Wirewound 470m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .47 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details