Vishay Precision Group Res Wirewound 400m Ohm 5% 10W AXL Thru-Hole Lacer Pack LVR10R4000JE03

Description
Res Wirewound 400m Ohm 5% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 400m Ohm 5% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400m Ohm 5% 10W AXL Thru-Hole Lacer Pack - LVR10R4000JE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400m Ohm 5% 10W AXL Thru-Hole Lacer Pack
LVR10R4000JE03
Res Wirewound 400m Ohm 5% 10W AXL Thru-Hole Lacer Pack LVR10R4000JE03
Res Wirewound 400m Ohm 5% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 400m Ohm 5% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .4 5% E03 E3 Vishay - 64P3355 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .4 5% E03 E3 Vishay
64P3355
Lvr-10 .4 5% E03 E3 Vishay 64P3355
LVR-10 .4 5% E03 e3

LVR-10 .4 5% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R4000JE03 64P3355
Product Name Res Wirewound 400m Ohm 5% 10W AXL Thru-Hole Lacer Pack Lvr-10 .4 5% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A8R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers